Board to Board & Mezzanine Connectors
152 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts
MICT,495PLUG,152,ASS
CONN PLUG 152POS SMD GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5767005-1 | A99280-ND | 42K6556 | 41AJ1046 | 1-5767005-1 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity | Mict,495Plug,152,assy,.025,rec Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |