TE Connectivity Ring Connectors 1577620-1

Description
Ring Terminal Connector 8 Stud Circular 22-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A116441-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A116441-ND
Ring Connectors A116441-ND
Ring Terminal Connector 8 Stud Circular 22-24 AWG Crimp

Ring Terminal Connector 8 Stud Circular 22-24 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 22Awg, Brown; Stud Size - Metric Te Connectivity - 17AH9867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 22Awg, Brown; Stud Size - Metric Te Connectivity
17AH9867
Terminal, Ring Tongue, #8, 22Awg, Brown; Stud Size - Metric Te Connectivity 17AH9867
TERMINAL, RING TONGUE, #8, 22AWG, BROWN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:-; Insulator Colour:Brown; Insulator Material:PEEK (Polyetheretherketon e) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 22AWG, BROWN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:-; Insulator Colour:Brown; Insulator Material:PEEK (Polyetheretherketone) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A116441-ND 17AH9867
Product Name Ring Connectors Terminal, Ring Tongue, #8, 22Awg, Brown; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details