TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 1-5745172-3

Description
15 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
15 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - A34148-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34148-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34148-ND
15 Position Two Piece Backshell Connector Silver 180° Shielded

15 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1363772-1-5745172-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1363772-1-5745172-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1363772-1-5745172-3
Win Source Part Number: 1363772-1-5745172-3 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE Package: Bulk Product Status: Active Base Product Number: 5745172 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 15 Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Strain Relief

Win Source Part Number: 1363772-1-5745172-3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Base Product Number: 5745172
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Metal, Zinc Alloy
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief

Buy Now Datasheet
D-Sub Connectors - 1-5745172-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-5745172-3
D-Sub Connectors 1-5745172-3
AMPLI CBL CLMP KIT

AMPLI CBL CLMP KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-5745172-3
D-Sub Connectors 1-5745172-3
DIE CAST STR REL-KIT

DIE CAST STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-5745172-3
D-Sub Connectors 1-5745172-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-1-5745172-3
Electronic Connector 363-1-5745172-3
Backshell/Cable Clamp 180° 2 Shell Size Bright Nickel Over Copper Zinc Alloy Product overview: 1-5745172-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-5745172-3 can be used for catalog matching and distributor lookup.

Backshell/Cable Clamp 180° 2 Shell Size Bright Nickel Over Copper Zinc Alloy Product overview: 1-5745172-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-5745172-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN BACKSHELL 15POS 180DEG SHLD - 792-1-5745172-3 - Utmel Electronic Limited
Hong Kong, China
CONN BACKSHELL 15POS 180DEG SHLD
792-1-5745172-3
CONN BACKSHELL 15POS 180DEG SHLD 792-1-5745172-3
CONN BACKSHELL 15POS 180DEG SHLD

CONN BACKSHELL 15POS 180DEG SHLD

Supplier's Site
D-Sub, D-Shaped Connector Backshells, Hoods - 1-5745172-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
1-5745172-3
D-Sub, D-Shaped Connector Backshells, Hoods 1-5745172-3
CONN BACKSHELL 15POS 180DEG SHLD

CONN BACKSHELL 15POS 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34148-ND 1363772-1-5745172-3 1-5745172-3 363-1-5745172-3 792-1-5745172-3 1-5745172-3
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Electronic Connector CONN BACKSHELL 15POS 180DEG SHLD D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details