50 Position Rectangular Socket Connector IDC Gold 28 AWG
SOCKET, 2MM, IDC, 50WAY; Pitch Spacing:2mm; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 158250-0120-ND | 46T7312 |
| Product Name | Free Hanging, Panel Mount | Socket, 2Mm, Idc, 50Way; Pitch Spacing 3M |
| Mounting | Free Hanging (In-Line) |