190 Pos 2.54mm/0.64mm Header Connector, 10Gbps, Straight, Thru-Hole/SMD Product overview: 1-5767005-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5767005-2 can be used for catalog matching and distributor lookup.
190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer: TE Connectivity
Win Source Part Number: 854047-1-5767005-2
Series: MICTOR
Features: Position Connector
Package: Tube
Family Name: 5767005
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1-5767005-2-ND, A99281
MICT,495PLUG,190,ASS
Board to Board & Mezzanine Connectors
MICT,495PLUG,190,ASS
CONN PLUG 190POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-5767005-2 | A99281-ND | 854047-1-5767005-2 | 1-5767005-2 | 17R0842 | 1-5767005-2 |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 1-5767005-2 | Board to Board & Mezzanine Connectors | Mict,495Plug,190,assy,.025,rec Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | |||||
| Termination | SMD/SMT | |||||
| Voltage Rating | 30 volts | |||||
| Current Rating | 1.0 amps | |||||
| Category | Board to Board Connector |