TE Connectivity Ring Connectors 1577632-1

Description
Ring Terminal Connector 8 Stud Circular 16-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135138-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135138-ND
Ring Connectors A135138-ND
Ring Terminal Connector 8 Stud Circular 16-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 16Awg, Org; Stud Size - Metric Te Connectivity - 17AH9871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg, Org; Stud Size - Metric Te Connectivity
17AH9871
Terminal, Ring Tongue, #8, 16Awg, Org; Stud Size - Metric Te Connectivity 17AH9871
TERMINAL, RING TONGUE, #8, 16AWG, ORG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Product Range:-; Insulator Colour:Orange; Insulator Material:PEEK (Polyetheretherketon e) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG, ORG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Product Range:-; Insulator Colour:Orange; Insulator Material:PEEK (Polyetheretherketone) RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 1577632-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
1577632-1
Ring Connectors 1577632-1
CONN RING CIRC 16-18AWG #8 CRIMP

CONN RING CIRC 16-18AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135138-ND 17AH9871 1577632-1
Product Name Ring Connectors Terminal, Ring Tongue, #8, 16Awg, Org; Stud Size - Metric Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details