3M Free Hanging, Panel Mount 158214-0120

Description
14 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156021-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156021-ND
Free Hanging, Panel Mount 3M156021-ND
14 Position Rectangular Socket Connector IDC Gold 28 AWG

14 Position Rectangular Socket Connector IDC Gold 28 AWG

Buy Now Datasheet
Wtb Connector, Rcpt, 14Pos, 2Row; Idc Connector Type 3M - 55T9797 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 14Pos, 2Row; Idc Connector Type 3M
55T9797
Wtb Connector, Rcpt, 14Pos, 2Row; Idc Connector Type 3M 55T9797
WTB CONNECTOR, RCPT, 14POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy

WTB CONNECTOR, RCPT, 14POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156021-ND 55T9797
Product Name Free Hanging, Panel Mount Wtb Connector, Rcpt, 14Pos, 2Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details