TE Connectivity Ring Connectors 1577647-1

Description
Ring Terminal Connector 10 Stud Circular 10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135148-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135148-ND
Ring Connectors A135148-ND
Ring Terminal Connector 10 Stud Circular 10 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10 AWG Crimp

Buy Now Datasheet
Ring Connectors - 1577647-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
1577647-1
Ring Connectors 1577647-1
CONN RING TONG 10AWG #10 PIDG

CONN RING TONG 10AWG #10 PIDG

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, 10Awg, Black; Stud Size - Metric Te Connectivity - 17AH9875 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg, Black; Stud Size - Metric Te Connectivity
17AH9875
Terminal, Ring Tongue, #10, 10Awg, Black; Stud Size - Metric Te Connectivity 17AH9875
TERMINAL, RING TONGUE, #10, 10AWG, BLACK; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:PIDG STRATO-THERM Series; Insulator Colour:Black RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG, BLACK; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:PIDG STRATO-THERM Series; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135148-ND 1577647-1 17AH9875
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #10, 10Awg, Black; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details