3M Free Hanging, Panel Mount 158210-0120

Description
10 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156023-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156023-ND
Free Hanging, Panel Mount 3M156023-ND
10 Position Rectangular Socket Connector IDC Gold 28 AWG

10 Position Rectangular Socket Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire To Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type 3M - 51T4149 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type 3M
51T4149
Wire To Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type 3M 51T4149
WIRE TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156023-ND 51T4149
Product Name Free Hanging, Panel Mount Wire To Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCB terminal block - 256-746 - WAGO
Specs
Termination Push-button (angled)
View Details
4 suppliers