PHOENIX CONTACT USA Heavy Duty Connector Inserts, Modules 1584910

Description
Male Insert without Contacts 16+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts 16+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 1584910-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1584910-ND
Heavy Duty Connector Inserts, Modules 1584910-ND
Male Insert without Contacts 16+Ground Position Crimp

Male Insert without Contacts 16+Ground Position Crimp

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1315258-1584910 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1315258-1584910
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1315258-1584910
Win Source Part Number: 1315258-1584910 Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HEAVYCON® B16 Number of Positions: 16+Ground Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: CK 2.5-ED Package: Bulk Voltage Rating: 500V Gender: Male Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Size: B16 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A HTSUS: 8538.90.8180 Mfr: Phoenix Contact

Win Source Part Number: 1315258-1584910
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HEAVYCON® B16
Number of Positions: 16+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Contact Type: CK 2.5-ED
Package: Bulk
Voltage Rating: 500V
Gender: Male
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Size: B16
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
HTSUS: 8538.90.8180
Mfr: Phoenix Contact

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1584910-ND 1315258-1584910
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Rectangular Connector Accessories - A3064-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details