"11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 11POS 5MM
SL 5.00/11/90B 3.2SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1580950000-ND | 61K5346 |
| Product Name | Headers, Plugs and Sockets | Sl 5.00/11/90B 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |