TE Connectivity SMD Electronic Connector 1-5767007-2

Description
CONN PLUG 190POS SMD GOLD Product overview: 1-5767007-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1-5767007-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG 190POS SMD GOLD Product overview: 1-5767007-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1-5767007-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-1-5767007-2
SMD Electronic Connector 308-1-5767007-2
CONN PLUG 190POS SMD GOLD Product overview: 1-5767007-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1-5767007-2 can be used for catalog matching and distributor lookup.

CONN PLUG 190POS SMD GOLD Product overview: 1-5767007-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1-5767007-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-5767007-2 - 760488-1-5767007-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-5767007-2
760488-1-5767007-2
Rectangular Connectors - 1-5767007-2 760488-1-5767007-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760488-1-5767007-2 Series: MICTOR Packaging: Tube Number of Positions: 190 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 15.62mm Height Above Board: 0.251" (6.38mm) Mounting: SMD Family Name: 5767007 Categories: Connectors, Interconnects Introduction Date: December 15, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760488-1-5767007-2
Series: MICTOR
Packaging: Tube
Number of Positions: 190
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 15.62mm
Height Above Board: 0.251" (6.38mm)
Mounting: SMD
Family Name: 5767007
Categories: Connectors, Interconnects
Introduction Date: December 15, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99284-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99284-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99284-ND
190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1-5767007-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5767007-2
Board to Board & Mezzanine Connectors 1-5767007-2
MICT,260PLUG,190,ASS Y,.025,REC

MICT,260PLUG,190,ASSY,.025,REC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5767007-2
Board to Board & Mezzanine Connectors 1-5767007-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5767007-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5767007-2
CONN PLUG 190POS SMD GOLD

CONN PLUG 190POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1607 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1607
Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1607
STACKING CONNECTOR, PLUG, 190POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:190Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:-; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 190POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:190Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Mict,260Plug,190,assy,.025,rec Amp - Te Connectivity - 87AJ9143 - Newark, An Avnet Company
Chicago, IL, United States
Mict,260Plug,190,assy,.025,rec Amp - Te Connectivity
87AJ9143
Mict,260Plug,190,assy,.025,rec Amp - Te Connectivity 87AJ9143
MICT,260PLUG,190,ASS Y,.025,REC

MICT,260PLUG,190,ASSY,.025,REC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-1-5767007-2 760488-1-5767007-2 A99284-ND 1-5767007-2 1-5767007-2 73K1607 87AJ9143
Product Name SMD Electronic Connector Rectangular Connectors - 1-5767007-2 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity Mict,260Plug,190,assy,.025,rec Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount Surface Mount
Category Board to Board Connector
Unlock Full Specs
to access all available technical data