TE Connectivity Ring Connectors 1577646-1

Description
TERMINAL RT PIDG PEEK STRATO 10
Request a Quote Datasheet
Description
TERMINAL RT PIDG PEEK STRATO 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 17-1577646-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
17-1577646-1-ND
Ring Connectors 17-1577646-1-ND
TERMINAL RT PIDG PEEK STRATO 10

TERMINAL RT PIDG PEEK STRATO 10

Buy Now Datasheet
Terminal, Ring Tongue, #8, 10Awg, Blk; Stud Size - Metric Te Connectivity - 17AH9874 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg, Blk; Stud Size - Metric Te Connectivity
17AH9874
Terminal, Ring Tongue, #8, 10Awg, Blk; Stud Size - Metric Te Connectivity 17AH9874
TERMINAL, RING TONGUE, #8, 10AWG, BLK; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:-; Insulator Colour:Black; Insulator Material:PEEK (Polyetheretherketon e) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG, BLK; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:-; Insulator Colour:Black; Insulator Material:PEEK (Polyetheretherketone) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1577646-1-ND 17AH9874
Product Name Ring Connectors Terminal, Ring Tongue, #8, 10Awg, Blk; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details