Pomona Electronics Jacks, Plugs 1581-0

Description
Banana Jack Connector Standard Banana Turret Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1078-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1078-ND
Jacks, Plugs 501-1078-ND
Banana Jack Connector Standard Banana Turret Black

Banana Jack Connector Standard Banana Turret Black

Buy Now Datasheet
Banana Jack, 15A, Turret, Black; Gender Pomona - 89F354 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Black; Gender Pomona
89F354
Banana Jack, 15A, Turret, Black; Gender Pomona 89F354
BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:1581 Series RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:1581 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197289
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197289
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1078-ND 89F354 70197289
Product Name Jacks, Plugs Banana Jack, 15A, Turret, Black; Gender Pomona Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details