Pomona Electronics Jacks, Plugs 1581-9

Description
Banana Jack Connector Standard Banana Turret White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1087-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1087-ND
Jacks, Plugs 501-1087-ND
Banana Jack Connector Standard Banana Turret White

Banana Jack Connector Standard Banana Turret White

Buy Now Datasheet
Jacks, Plugs - 1581-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1581-9
Jacks, Plugs 1581-9
CONN BANANA JACK TURRET WHITE

CONN BANANA JACK TURRET WHITE

Supplier's Site Datasheet
Banana Jack, 15A, Turret, White; Gender Pomona - 84F893 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, White; Gender Pomona
84F893
Banana Jack, 15A, Turret, White; Gender Pomona 84F893
BANANA JACK, 15A, TURRET, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197845
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197845
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1087-ND 1581-9 84F893 70197845
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 15A, Turret, White; Gender Pomona Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details