TE Connectivity Ring Connectors 1577640-1

Description
Ring Terminal Connector 10 Stud Circular 12-14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 12-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135145-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135145-ND
Ring Connectors A135145-ND
Ring Terminal Connector 10 Stud Circular 12-14 AWG Crimp

Ring Terminal Connector 10 Stud Circular 12-14 AWG Crimp

Buy Now Datasheet
Ring Term, #10, Beige, 3.31Mm2, 12Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6040 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, #10, Beige, 3.31Mm2, 12Awg; Stud Size - Metric Amp - Te Connectivity
69AH6040
Ring Term, #10, Beige, 3.31Mm2, 12Awg; Stud Size - Metric Amp - Te Connectivity 69AH6040
RING TERM, #10, BEIGE, 3.31MM2, 12AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Product Range:PIDG STRATO-THERM Series; Insulator Colour:Beige RoHS Compliant: Yes

RING TERM, #10, BEIGE, 3.31MM2, 12AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Product Range:PIDG STRATO-THERM Series; Insulator Colour:Beige RoHS Compliant: Yes

Supplier's Site
Ring Term, #10, Beige, 3.31Mm2, 12Awg Rohs Compliant Te Connectivity - 70AH7035 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, #10, Beige, 3.31Mm2, 12Awg Rohs Compliant Te Connectivity
70AH7035
Ring Term, #10, Beige, 3.31Mm2, 12Awg Rohs Compliant Te Connectivity 70AH7035
RING TERM, #10, BEIGE, 3.31MM2, 12AWG ROHS COMPLIANT: YES

RING TERM, #10, BEIGE, 3.31MM2, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135145-ND 69AH6040 70AH7035
Product Name Ring Connectors Ring Term, #10, Beige, 3.31Mm2, 12Awg; Stud Size - Metric Amp - Te Connectivity Ring Term, #10, Beige, 3.31Mm2, 12Awg Rohs Compliant Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details