114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
MICT,REC,114,ASY,.02
Board to Board & Mezzanine Connectors
CONN RCPT 114POS SMD GOLD
STACKING CONNECTOR, RCPT, 114POS, 0.64 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:114Contacts
MICT,REC,114,ASY,.02
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101752TR-ND | 1-5767096-0 | 1-5767096-0 | 40P8421 | 41AJ1049 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 114Pos, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity | Mict,rec,114,asy,.025,tape,cap Amp - Te Connectivity |
| Category | Board to Board Connector |