TE Connectivity Ring Connectors 1577623-1

Description
Ring Terminal Connector 8 Stud Circular 20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135132-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135132-ND
Ring Connectors A135132-ND
Ring Terminal Connector 8 Stud Circular 20 AWG Crimp

Ring Terminal Connector 8 Stud Circular 20 AWG Crimp

Buy Now Datasheet
Ring Connectors - 1577623-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
1577623-1
Ring Connectors 1577623-1
CONN RING TONG 20AWG #8 PIDG

CONN RING TONG 20AWG #8 PIDG

Supplier's Site Datasheet
Terminal, Peek Pidg Strato, 20Awg Te Connectivity - 51T4801 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Peek Pidg Strato, 20Awg Te Connectivity
51T4801
Terminal, Peek Pidg Strato, 20Awg Te Connectivity 51T4801
TERMINAL, PEEK PIDG STRATO, 20AWG

TERMINAL, PEEK PIDG STRATO, 20AWG

Supplier's Site
Terminal, Ring Tongue, #8, 20Awg, Gry; Stud Size - Metric Te Connectivity - 17AH9869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 20Awg, Gry; Stud Size - Metric Te Connectivity
17AH9869
Terminal, Ring Tongue, #8, 20Awg, Gry; Stud Size - Metric Te Connectivity 17AH9869
TERMINAL, RING TONGUE, #8, 20AWG, GRY; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.518mm²; Product Range:-; Insulator Colour:Grey; Insulator Material:PEEK (Polyetheretherketon e) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 20AWG, GRY; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.518mm²; Product Range:-; Insulator Colour:Grey; Insulator Material:PEEK (Polyetheretherketone) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135132-ND 1577623-1 51T4801 17AH9869
Product Name Ring Connectors Ring Connectors Terminal, Peek Pidg Strato, 20Awg Te Connectivity Terminal, Ring Tongue, #8, 20Awg, Gry; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details