Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 157G

Description
GUITAR END PIN JCK W/STRAP NUT GOLD PLATED
Request a Quote Datasheet
Description
GUITAR END PIN JCK W/STRAP NUT GOLD PLATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 157G - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
157G
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 157G
GUITAR END PIN JCK W/STRAP NUT GOLD PLATED

GUITAR END PIN JCK W/STRAP NUT GOLD PLATED

Buy Now
Audio Connectors - 137-157G-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-157G-ND
Audio Connectors 137-157G-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Audio Conn, 1/4
Chicago, IL, United States
Phone Audio Conn, 1/4" Mono, Jack, 2Pos; No. Of Contacts Switchcraft/conxall
25AK9339
Phone Audio Conn, 1/4" Mono, Jack, 2Pos; No. Of Contacts Switchcraft/conxall 25AK9339
PHONE AUDIO CONN, 1/4" MONO, JACK, 2POS; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONN, 1/4" MONO, JACK, 2POS; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 157G 137-157G-ND 25AK9339
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Phone Audio Conn, 1/4" Mono, Jack, 2Pos; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details