Pomona Electronics Jacks, Plugs 1581-4

Description
Banana Jack Connector Standard Banana Turret Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1082-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1082-ND
Jacks, Plugs 501-1082-ND
Banana Jack Connector Standard Banana Turret Yellow

Banana Jack Connector Standard Banana Turret Yellow

Buy Now Datasheet
Banana Jack, 15A, Turret, Yellow; Gender Pomona - 84F890 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Yellow; Gender Pomona
84F890
Banana Jack, 15A, Turret, Yellow; Gender Pomona 84F890
BANANA JACK, 15A, TURRET, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:-RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:-RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197842
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197842
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1082-ND 84F890 70197842
Product Name Jacks, Plugs Banana Jack, 15A, Turret, Yellow; Gender Pomona Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details