TE Connectivity Ring Connectors 1577619-1

Description
Ring Terminal Connector 6 Stud Circular 22-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135130-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135130-ND
Ring Connectors A135130-ND
Ring Terminal Connector 6 Stud Circular 22-24 AWG Crimp

Ring Terminal Connector 6 Stud Circular 22-24 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Te Connectivity - 18X4766 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Te Connectivity
18X4766
Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Te Connectivity 18X4766
TERMINAL, RING TONGUE, #6, 22AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:PIDG Strato-Therm Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 22AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:PIDG Strato-Therm Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A135130-ND 18X4766
Product Name Ring Connectors Terminal, Ring Tongue, #6, 22Awg; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details