TE Connectivity Rectangular Wire & Cable Connectors & Housings 1586000-2

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 5.4 MM  [.213 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 5.4 MM  [.213 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1586000-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1586000-2
Rectangular Wire & Cable Connectors & Housings 1586000-2
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 5.4 MM  [.213 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 5.4 MM  [.213 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365865-1586000-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365865-1586000-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365865-1586000-2
Win Source Part Number: 1365865-1586000-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: VAL-U-LOK Package: Bulk Product Status: Active Base Product Number: 1586000 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Row Spacing: 0.165" (4.20mm)

Win Source Part Number: 1365865-1586000-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Bulk
Product Status: Active
Base Product Number: 1586000
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Row Spacing: 0.165" (4.20mm)

Buy Now Datasheet
Wire Housings & Plugs - 6827242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6827242
Wire Housings & Plugs 6827242
TE Connectivity 1586000-2

TE Connectivity 1586000-2

Supplier's Site
Headers & Wire Housings - 1586000-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1586000-2
Headers & Wire Housings 1586000-2
VAL-U-LOK - Plug and

VAL-U-LOK - Plug and

Buy Now
Rectangular Connector Housings - A30654-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30654-ND
Rectangular Connector Housings A30654-ND
2 Rectangular Connectors - Housings Plug Natural

2 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Singapore, Singapore
600V 9A Electronic Connector
340-1586000-2
600V 9A Electronic Connector 340-1586000-2
2 Pos 600V 9A Male Pin Header, Wire-to-Wire, Crimp, Nylon Product overview: 1586000-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1586000-2 can be used for catalog matching and distributor lookup.

2 Pos 600V 9A Male Pin Header, Wire-to-Wire, Crimp, Nylon Product overview: 1586000-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1586000-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 1586000-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1586000-2
Connectors 1586000-2
2P FH PLUG VAL-U-LOK V2

2P FH PLUG VAL-U-LOK V2

Buy Now
Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 2 - 70083366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 2
70083366
Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 2 70083366
PE Series Soft Shell Connector, 2 Positions, Natural Color Housing 600 VAC voltage rating 1500 VAC (min.) dielectric withstand voltage 1000 Megohms (min.) insulation resistance Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System 4.2 mm × 4.2 mm Centerline Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire Positive Latch Feature Helps Prevent Disconnection Intermateable with Molex Mini-Fit Jr. Connectors

PE Series Soft Shell Connector, 2 Positions, Natural Color Housing

  • 600 VAC voltage rating
  • 1500 VAC (min.) dielectric withstand voltage
  • 1000 Megohms (min.) insulation resistance
  • Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System
  • 4.2 mm × 4.2 mm Centerline
  • Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire
  • Positive Latch Feature Helps Prevent Disconnection
  • Intermateable with Molex Mini-Fit Jr. Connectors
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586000-2 1365865-1586000-2 6827242 1586000-2 A30654-ND 340-1586000-2 1586000-2 70083366
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Headers & Wire Housings Rectangular Connector Housings 600V 9A Electronic Connector Connectors Connector, Soft Shell; Nylon; Natural; Wire-to-Wire and Wire-to-Board; 2
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103972-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Standard Circular Connectors - 1-1589064-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Headers, Male Pins - A28488-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers