3M Free Hanging, Panel Mount 158234-0120

Description
34 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 158234-0120-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
158234-0120-ND
Free Hanging, Panel Mount 158234-0120-ND
34 Position Rectangular Socket Connector IDC Gold 28 AWG

34 Position Rectangular Socket Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire To Board Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type 3M - 51T4152 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type 3M
51T4152
Wire To Board Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type 3M 51T4152
WIRE TO BOARD CONNECTOR, RECEPTACLE, 34 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 34 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 158234-0120-ND 51T4152
Product Name Free Hanging, Panel Mount Wire To Board Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details