Pomona Electronics Jacks, Plugs 1581-02

Description
Banana Jack Connector Standard Banana Turret Black, Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2416-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2416-ND
Jacks, Plugs 501-2416-ND
Banana Jack Connector Standard Banana Turret Black, Red

Banana Jack Connector Standard Banana Turret Black, Red

Buy Now Datasheet
Conn, Banana, Jack, 15A, Turret, Red; Gender Pomona - 07AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 15A, Turret, Red; Gender Pomona
07AH5017
Conn, Banana, Jack, 15A, Turret, Red; Gender Pomona 07AH5017
CONN, BANANA, JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 1581-02 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1581-02
Jacks, Plugs 1581-02
CONN BANANA JACK TURRET

CONN BANANA JACK TURRET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2416-ND 07AH5017 1581-02
Product Name Jacks, Plugs Conn, Banana, Jack, 15A, Turret, Red; Gender Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details