TE Connectivity IC Sockets 1571541-1

Description
44 (4 x 11) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
44 (4 x 11) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A112403-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A112403-ND
IC Sockets A112403-ND
44 (4 x 11) Pos PLCC Socket Tin Through Hole

44 (4 x 11) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1015775-1571541-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1015775-1571541-1
Connectors, Interconnects - Sockets for ICs, Transistors 1015775-1571541-1
Win Source Part Number: 1015775-1571541-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: PCS Type: PLCC Features: Closed Frame Termination: Solder Package: Bulk Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 26 Number of Positions or Pins (Grid): 44 (4 x 11) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 180.0µin (4.57µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 180.0µin (4.57µm) Contact Material - Post: Copper Alloy Contact Resistance: 30mOhm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 1571541-1-ND,1571541 1,PCS-044A-1-LF,-PCS -044A-1-LF-SI,A11240 3,-1571541-1-SI,-157 1541-1,-PCS-044A-1-L F-SI-ND Base Product Number: 1571541 Product Status: Obsolete

Win Source Part Number: 1015775-1571541-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: PCS
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Bulk
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 26
Number of Positions or Pins (Grid): 44 (4 x 11)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 180.0µin (4.57µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 180.0µin (4.57µm)
Contact Material - Post: Copper Alloy
Contact Resistance: 30mOhm
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 1571541-1-ND,15715411,PCS-044A-1-LF,-PCS-044A-1-LF-SI,A112403,-1571541-1-SI,-1571541-1,-PCS-044A-1-LF-SI-ND
Base Product Number: 1571541
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-1571541-1
Electronic Connector 409-1571541-1
CONN SOCKET PLCC 44POS TIN Product overview: 1571541-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1571541-1 can be used for catalog matching and distributor lookup.

CONN SOCKET PLCC 44POS TIN Product overview: 1571541-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1571541-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 1571541-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1571541-1
Sockets for ICs, Transistors 1571541-1
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112403-ND 1015775-1571541-1 409-1571541-1 1571541-1
Product Name IC Sockets Connectors, Interconnects - Sockets for ICs, Transistors Electronic Connector Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data