Pomona Electronics Jacks, Plugs 1581-8

Description
Banana Jack Connector Standard Banana Turret Gray
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1086-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1086-ND
Jacks, Plugs 501-1086-ND
Banana Jack Connector Standard Banana Turret Gray

Banana Jack Connector Standard Banana Turret Gray

Buy Now Datasheet
Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass - 70197841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass
70197841
Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass 70197841
Connector, 15 A Current Rating, Brass Body Material, Polycarbonate Insulation Material Maximum operating temperature +115 °C Jack mounting type panel, polycarbonate insulation material.

Connector, 15 A Current Rating, Brass Body Material, Polycarbonate Insulation Material

  • Maximum operating temperature +115 °C
    Jack mounting type panel, polycarbonate insulation material.
Supplier's Site
Banana Jack, 15A, Turret, Gray; Gender Pomona - 84F892 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Gray; Gender Pomona
84F892
Banana Jack, 15A, Turret, Gray; Gender Pomona 84F892
BANANA JACK, 15A, TURRET, GRAY; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, GRAY; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1086-ND 70197841 84F892
Product Name Jacks, Plugs Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass Banana Jack, 15A, Turret, Gray; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details