DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
120
130
140
150
160
170
180
181
182
183
184
185
186
187
188
189
190
191
192
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural" | |
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "13 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "15 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "15 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "15 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "17 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "184 Position Female Connector PCI 3.3V 64 Bit Gold 0.050"" (1.27mm) Natural" | |
| "184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Yellow 0.250"" (6.35mm)" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Solder Lugs, Dual" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "21 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "4 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 42 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 48 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 52 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 62 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 64 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 76 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 96 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 15 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 16 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 17 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Terminal Turret Connector Single End 0.187"" (4.75mm) Tin" | |
| "Terminal Turret Connector Single End 0.281"" (7.14mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.156"" (3.96mm) Tin" | |
| "Terminal Turret Connector Single End, Hollow 0.187"" (4.75mm) Tin" | |
| 1 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line) | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Plug Connector Board to Board Through Hole Solder | |
| 100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 120 Position Plug Connector Board to Board, High Density Through Hole Solder | |
| 120 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder | |
| 12POS.MINI-MATCH FBTB, 2.5MM PIT | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 1516-10-340812 | |
| 1FHP,84,50A/S,S,C,S0 9,11,14 | |
| 1FHR,84,50A/S,S,C,S1 1,12 | |
| 1FHR,84,50A/S,S,C,S1 3 | |
| 2 Rectangular Connectors - Housings Plug Natural | |
| 2 Rectangular Connectors - Housings Receptacle Natural | |
| 2 WAY M-N-L PIN HSG BLACK | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| 200 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 24 MODII HORZ DR CE 100CL | |
| 25 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 37 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 4 Position Circular Connector Receptacle, Female Sockets Screw | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 48 Position Din Connector Plug, Male Pins Through Hole, Right Angle | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Plug Connector Free Hanging (In-Line) IDC | |
| 80 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 84 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| Black Terminals - Knife Connectors 10-12 AWG Insulated | |
| Black Terminals - Knife Connectors 14-16 AWG Insulated | |
| Black Terminals - Knife Connectors 16-22 AWG Insulated | |
| CHAMP 050 B/B REC V W/LEG 100P | |
| Circular Connector Distributor T-Shaped 4 (3 + PE)/4 (3 + PE) (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 4 (3 + PE)/4 (3 + PE) (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 5/5 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Standard 3/3 Female Sockets/Male Pins Free Hanging (In-Line) | |
| Circular Connector Standard 4/4 Female Sockets/Male Pins Free Hanging (In-Line) | |
| CONN HEADER SMD R/A 80POS 1.27MM | |
| CONN PLUG 140POS SMD GOLD | |
| CONN RCPT 32POS 0.05 GOLD SMD | |
| CONN RCPT 40POS 0.05 GOLD SMD | |
| CONN RCPT 50POS 0.05 GOLD SMD | |
| CONN RCPT 68POS 0.05 GOLD SMD | |
| CONN RCPT 8POS 0.05 GOLD SMD | |
| Connector Adapter 20 | |
| Connector Header Board Edge, Through Hole, Right Angle 100 position | |
| Connector Header position | |
| CONNECTOR HOUSING | |
| Connector Insert Assembly For Pro Beam Jr Connectors | |
| CRIMP CONTACT | |
| FERRULE KIT, PRO BEAM SR, 126 SM | |
| HAR-FLEX ANGLED MALE, 10PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 14PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 18PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 22PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 24PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 26PIN, PLS | |
| HAR-FLEX ANGLED MALE, 30PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 44PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 50PIN, PLS | |
| HAR-FLEX ANGLED MALE, 52PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 60PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 64PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 6PIN, PL1, | |
| HAR-FLEX ANGLED MALE, 76PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 8PIN, PL1, | |
| HAR-FLEX ANGLED MALE, 92PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 92PIN, PLS | |
| HAR-FLEX DISTANCE ADAPTER 20MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 20MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 20MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 20MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 20MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 22MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 22MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 22MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 22MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 22MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 24MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 24MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 24MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 24MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 24MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 26MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 26MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 26MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 26MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 26MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 28MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 28MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 28MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 28MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 28MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 30MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 30MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 30MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 30MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 30MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 32MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 32MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 32MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 32MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 34MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 34MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 34MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 34MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 34MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 36MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 36MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 36MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 36MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 36MM 8 | |
| HAR-FLEX DISTANCE ADAPTER 38MM 1 | |
| HAR-FLEX DISTANCE ADAPTER 38MM 2 | |
| HAR-FLEX DISTANCE ADAPTER 38MM 5 | |
| HAR-FLEX DISTANCE ADAPTER 38MM 6 | |
| HAR-FLEX DISTANCE ADAPTER 38MM 8 | |
| HAR-FLEX F STR6.25 SNAPIN 12P PL | |
| HAR-FLEX F STR6.25 SNAPIN 26P PL | |
| HAR-FLEX F STR6.25 SNAPIN 50P PL | |
| HAR-FLEX F STR6.25 SNAPIN 68P PL | |
| HAR-FLEX STRAIGHT FEMALE 6.25MM, | |
| IE-AD-M12DRJ45-MF-18 0 | |
| IE-AD-M12DRJ45-MF-90 | |
| Interconnect Misc | |
| KDKS 1PE/LLC 60-150V AC/DC | |
| LP 7.62/02/90 3.2SN BK BX | |
| MAXI-CON-X CABLE-TO-CABLE, 7 #12 | |
| MF 5/3.5 MC NE WS | |
| MINIMATCH 11 POS MALE | |
| MINIMATCH 17 POS MALE | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC | |
| Position Connector | |
| RACK & PANEL | |
| Red Terminals - Knife Connectors 16-22 AWG Insulated | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 22 AWG Crimp | |
| Ring Terminal Connector Circular 16-20 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp | |
| SDL, Plug Modular Connector 16 Positions Position Unshielded Crimp | |
| SDL, Plug Modular Connector 4 Positions Position Shielded Crimp | |
| SDL, Plug Modular Connector 4 Positions Position Unshielded Crimp | |
| SDL, Plug Modular Connector 6 Positions Position Unshielded Crimp | |
| SDL, Plug Modular Connector 8 Positions Position Unshielded Crimp | |
| SEAL PLUG | |
| SHAKE PROOF RING | |
| SLF 5.08/04/180B SN OR BX PRT | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| TERM BLOCK HDR 11POS 5.08MM | |
| TERM BLOCK PLUG 1POS | |
| Terminal Block Connector 4 Position Disconnect White 12-26 AWG | |
| WEDGELOCK | |
| Y DISTRIBUTOR |
| << Prev | Next >> |