Pomona Electronics Jacks, Plugs 1581-7

Description
Banana Jack Connector Standard Banana Turret Violet
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Violet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1085-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1085-ND
Jacks, Plugs 501-1085-ND
Banana Jack Connector Standard Banana Turret Violet

Banana Jack Connector Standard Banana Turret Violet

Buy Now Datasheet
Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass - 70197847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass
70197847
Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass 70197847
Connector, 15 A Current Rating, Brass Body Material, Polycarbonate Insulation Material Maximum operating temperature +115 °C Jack mounting type panel, polycarbonate insulation material.

Connector, 15 A Current Rating, Brass Body Material, Polycarbonate Insulation Material

  • Maximum operating temperature +115 °C
    Jack mounting type panel, polycarbonate insulation material.
Supplier's Site
Banana Jack, 15A, Turret, Violet; Gender Pomona - 90B1472 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Violet; Gender Pomona
90B1472
Banana Jack, 15A, Turret, Violet; Gender Pomona 90B1472
BANANA JACK, 15A, TURRET, VIOLET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact Termination Type:-RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, VIOLET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact Termination Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1085-ND 70197847 90B1472
Product Name Jacks, Plugs Connector; Banana Jack; 30 VAC/60 VDC (Max.) (Hand-Held Testing); 15 A; Brass Banana Jack, 15A, Turret, Violet; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details