DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1480 1490 1500 1510 1520 1530 1540 1541 1542 1543 1544 1545 1546 1547 1548 1549 1550 1551 1552 1560 1570 1580 1590 1600 1610 1650 1700 1750 1800 1850 1900 2000 2212
Product Name Notes
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) Standard Tail Solder"
"Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) Standard Tail Press-Fit, Hex"
"Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Press-Fit, Knurled"
"Pin Receptacle Connector 0.045"" ~ 0.065"" (1.14mm ~ 1.65mm) No Tail Solder"
2 Position Blade Type Power Housing Connector Non-Gendered Blue
2 Position Blade Type Power Housing Connector Non-Gendered Gray
2 Position Blade Type Power Housing Connector Non-Gendered Yellow
20 (4 x 5) Pos PLCC Socket Tin Surface Mount
20 (4 x 5) Pos PLCC Socket Tin Through Hole
20 (4 x 5) Pos PLCC Socket Tin-Lead Surface Mount
20 (4 x 5) Pos PLCC Socket Tin-Lead Through Hole
28 (4 x 7) Pos PLCC Socket Tin Surface Mount
28 (4 x 7) Pos PLCC Socket Tin Through Hole
28 (4 x 7) Pos PLCC Socket Tin-Lead Surface Mount
28 (4 x 7) Pos PLCC Socket Tin-Lead Through Hole
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Surface Mount
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Through Hole
4 Position Circular Connector Plug, Female Sockets Screw
4 Position Circular Connector Receptacle, Male Pins Screw
4 Position Spring Compression Contact, Male Connector Surface Mount
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
44 (4 x 11) Pos PLCC Socket Tin Through Hole
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
52 (4 x 13) Pos PLCC Socket Tin Through Hole
52 (4 x 13) Pos PLCC Socket Tin-Lead Through Hole
68 (4 x 17) Pos PLCC Socket Tin Surface Mount
68 (4 x 17) Pos PLCC Socket Tin Through Hole
68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount
68 (4 x 17) Pos PLCC Socket Tin-Lead Through Hole
84 (4 x 21) Pos PLCC Socket Tin Surface Mount
84 (4 x 21) Pos PLCC Socket Tin Through Hole
84 (4 x 21) Pos PLCC Socket Tin-Lead Surface Mount
84 (4 x 21) Pos PLCC Socket Tin-Lead Through Hole
84 Rectangular Connectors - Housings Header Green
84 Rectangular Connectors - Housings Receptacle Green
941 D 21 A 12-0 SN
941-20 A 12-0 SX
941-20 A 12-93 SN
941-20 A 121-91 SN
941-20 A 19-2 SN
941-20 A 19-7 PN
941-20 A 19-7 SN 1A
941-20 A 19-93 SN 88
941-20 A 19-93 SN
941-20 A 27-0 PN
941-20 A 27-0 PW
941-20 A 27-0 PX
941-20 A 27-0 PY
941-20 A 27-0 SN 1A
941-20 A 27-0 SN
941-20 A 27-13 PN 88
941-20 A 27-13 PN-T2
941-20 A 27-13 SN 88
941-20 A 27-13 SN-T2
941-20 A 37-0 PN 1A
941-20 A 37-0 PW
941-20 A 37-0 SN 1A
941-20 A 37-0 SN
941-20 A 37-0 SX
941-20 A 37-0 SY
941-20 A 37-13 PN-T2
941-20 A 37-2 SN
941-20 A 48-0 PN
941-20 A 61-0 PN
941-20 A 61-0 SN 090
941-20 A 61-0 SN 1A
941-20 A 61-0 SN
941-20 A 61-0 SX 090
941-20 A 61-0 SY 090
941-20 A 61-5 SN-T2
941-20 A 7-0 PW
941-20 A 7-0 SN 1A
941-20 A 7-93 SN
941-20 A 7-94 PN
941-20 B 61
941-20 CE 12-0 SX-T
941-20 CE 19-0 SN-T
941-20 CE 19-4 SN-T
941-20 CE 19-91 PN-T2 T
941-20 CE 27-0 SN-T
941-20 CE 27-0 SX-T
941-20 CE 61-0 SN-T
941-20 CE 61-0 SN
941-20 CE 7-93 SN-T
941-20 CE 7-94 SN-T
941-20 CM 12-93 SN
941-20 CM 19-0 SN
941-20 CM 19-93 SN 8 T
941-20 CM 19-93 SN-T2
941-20 CM 27-0 SN
941-20 CM 27-13 SN 88
941-20 CM 37-0 SN
941-20 CM 37-0 SX
941-20 CM 37-0 SY
941-20 CM 7-0 SN
941-20 RE 12-0 PN-T
941-20 RE 12-0 PN
941-20 RE 12-93 SN-T
941-20 RE 121-91 SN-T 090
941-20 RE 19-0 SN-T
941-20 RE 19-4 SN-T
941-20 RE 19-7 PN
941-20 RE 19-7 SN
941-20 RE 19-91 SN-T2 T
941-20 RE 19-93 SN 8 T
941-20 RE 27-0 PN-T
941-20 RE 27-0 PX-T
941-20 RE 27-0 SN-T
941-20 RE 27-0 SN
941-20 RE 27-13 SN 88
941-20 RE 37-0 PN
941-20 RE 37-0 SN-T
941-20 RE 37-0 SN
941-20 RE 37-27 SN 5 T
941-20 RE 61-0 SN-T 090
941-20 RE 61-0 SN-T
941-20 RE 61-0 SN
941-20 RE 7-93 SN-T
941-20 RG 1-12-0 PN-T
941-20 RG 1-12-93 SN-T
941-20 RG 1-19-0 PN-T
941-20 RG 1-37-0 PN-T
941-20 RG 1-37-0 SN-T
941-20 RG 2-61-0 SN-T
941-20 RM 19-0 PN
941-20 RM 19-2 SN-F5
941-20 RM 19-93 PN-F5
941-20 RM 19-93 PN-T2 T
941-20 RM 19-93 SN 8
941-20 RM 27-0 PN
941-20 RM 27-0 SN-T
941-20 RM 27-0 SN
941-20 RM 37-0 PN
941-20 RM 37-0 SN-T
941-20 RM 37-2 PN-T
941-20 RM 61-0 PN
941-20 RM 61-0 SX
941-20 RM 7-0 SN
941-20 RM 7-93 PN
941-20 RM 7-93 SN
941-20 RM 7-94 PN
941-21 A 12-0 PX
941-21 A 12-93 SN
941-21 A 121-903 PN
941-21 A 19-0 SN
941-21 A 19-12 PN
941-21 A 19-12 SN
941-21 A 19-2 PN
941-21 A 19-7 PN
941-21 A 19-7 SX
941-21 A 19-93 PN 8
941-21 A 27-0 PN
941-21 A 27-0 SN
941-21 A 37-0 PN
941-21 A 37-13 SN-T1
941-21 A 37-2 PN
941-21 A 48-0 PN 1A
941-21 A 48-0 PN
941-21 A 48-0 SN
941-21 A 61-0 SN
941-21 A 61-901 PN
941-21 A 61-903 PN
941-21 A 61-904 SN
941-21 B 121
941-21 B 12
941-21 B 19
941-21 B 27
941-21 B 37
941-21 B 61
941-21 RE 7-0 SN-T
941-21 RM 19-93 SN-T2 T
941-21 RM 27-0 PN-T
941-21 RM 37-0 PN-T
941-26 A 12-93 PW 090
941-26 A 12-93 PW
941-92 A 12-0 PN
941-92 A 121-91 PN 090
941-92 A 121-91 PN
941-92 A 19-12 PN
941-92 A 19-93 PN 8
941-92 A 19-93 SN-T2
941-92 A 27-0 PN 1A
941-92 A 27-0 PN
941-92 A 27-13 PN 88
941-92 A 37-0 SN 090
941-92 A 37-2 SN
941-92 A 61-0 PN 090
941-92 A 61-0 PN
941-92 A 61-0 SN
941-92 B 48
941-92 B 61
941-92 B 7
941-92 RG 2-121-91 PN-T
941-92 RG 2-61-0 PN-T
941-92 RG 2-61-0 SN-T
Adapter Connector N Plug, Male Pin To Banana Plug, Double Black
Banana Plug Connector Standard Banana Solder Black
Banana Plug Connector Standard Banana Solder Red
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
CONN HEADER SMD 14POS 2MM
CONN RCPT USB2.0 MICRO B SMD R/A
Connector Cable Clamp For SB® 175 Series
Connector Cover Plate
Connector Ferrule For
Connector For
Connector Header Through Hole 1 position
H2,5/14TS GR
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded
Modular Connector Position
Plug Modular Connector 10p10c (RJ50) Position Shielded IDC
Plug Modular Connector 10p10c (RJ50) Position Unshielded IDC
Plug Modular Connector 10p8c Position Unshielded IDC
Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded IDC
Plug Modular Connector 6p2c (RJ11) Position Unshielded IDC
Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded IDC
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded IDC
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded IDC
PLUG
Position Blade Type Power Housing Connector
Position Circular Connector
POWER CONNECTOR HEADER RA, 8 SIG
RECEPT
Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Red 6 Stud Spade Terminal Connector Crimp 18-22 AWG
Red 8 Stud Spade Terminal Connector Crimp 18-22 AWG
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp
Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector Circular 10-12 AWG Crimp
SAIE-M12S-5-TL-PG9
SFP DUST-COVER (25 PCS.)
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
SRC2 36+12ACEG MALE BLADE HSG AS
SRC2 48+8ADG MALE BLADE HSG ASSY
SRC2 60+6AG MALE BLADE HSG ASSY2
SRC2 60+6AG MALE BLADE HSG ASSY
SRC2 84 PIN MALE BLADE HSG ASSY
SRC2 FEMALE 36+12ACEG MIXED POWE
SRC2 FEMALE 48+8D MIXED POWER GR
SRC2 FEMALE 60+6AG 2.5 MIXED POW
SRC2 FEMALE 60+6AG MIXED POWER,
SRC2 FEMALE 84 PIN GREEN
Terminal Butt Splice, Closed End, Individual Openings Connector Crimp 10-18 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Red
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG
Terminal Connector
USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
WALLPLATE 1G DECORATOR MID SS
WALLPLATE 1G DUPLEX RECEPTACLE M
Wire Ferrule Connector 2 AWG (35.00mm²) Single Wire
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG

<< Prev Next >>