Amphenol Industrial Circular Connector Assemblies 97-3106A-16S-1S(946)

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-16S-1S(946)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-16S-1S(946)-ND
Circular Connector Assemblies 97-3106A-16S-1S(946)-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Unspecified Connectors - 97-3106A-16S-1S(946) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-16S-1S(946)
Unspecified Connectors 97-3106A-16S-1S(946)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-16S-1S(946)
Unspecified Connectors 97-3106A-16S-1S(946)
CONNECTOR

CONNECTOR

Buy Now
Connector

Connector

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334498-97-3106A-16S-1S(946) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334498-97-3106A-16S-1S(946)
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334498-97-3106A-16S-1S(946)
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1334498-97-3106A-16S -1S(946) Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 7 Color: Black Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Material: Copper Alloy Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Mounting: Free Hanging (In-Line) Shell Size - Insert: 16S-1 Contact Finish - Mating: Silver Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Black Zinc Alloy Insert Material: Diallyl Phthalate (DAP) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Black Zinc Alloy REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 93-830388-01S,C93-83 0388-01S,9383038801S ,973106A16S1S946,973 106A16S1S(946) Base Product Number: 97-3106A16 RoHS Status: ROHS3 Compliant Primary Material: Metal

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1334498-97-3106A-16S-1S(946)
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Bulk
Number of Positions: 7
Color: Black
Features: Backshell, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: N (Normal)
Standard Package: 1
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 16S-1
Contact Finish - Mating: Silver
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Black Zinc Alloy
Insert Material: Diallyl Phthalate (DAP)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Black Zinc Alloy
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 93-830388-01S,C93-830388-01S,9383038801S,973106A16S1S946,973106A16S1S(946)
Base Product Number: 97-3106A16
RoHS Status: ROHS3 Compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial - 67K7578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
67K7578
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial 67K7578
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circ,str plug,size 16s,7 #16 solder socket contact,black finish - 70110404 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 16s,7 #16 solder socket contact,black finish
70110404
connector,metal circ,str plug,size 16s,7 #16 solder socket contact,black finish 70110404
Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.

Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-16S-1S(946)-ND 97-3106A-16S-1S(946) 1334498-97-3106A-16S-1S(946) 67K7578 70110404
Product Name Circular Connector Assemblies Unspecified Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial connector,metal circ,str plug,size 16s,7 #16 solder socket contact,black finish
Connector Type Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Termination Solder Cup Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1670615-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details