Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3108A-14S-5S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3108A-14S-5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3108A-14S-5S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3108A-14S-5S
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 339-97-3108A-14S-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3108A-14S-5S-ND
Circular Connector Assemblies 339-97-3108A-14S-5S-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,rt angle plug,size14s,5#16 solder socket cont,olive drab - 70109383 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size14s,5#16 solder socket cont,olive drab
70109383
connector,metal circ,rt angle plug,size14s,5#16 solder socket cont,olive drab 70109383
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Circular Conn, Plug, R/a, 14S-5, Cable; Product Range Amphenol Industrial - 25H0714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 14S-5, Cable; Product Range Amphenol Industrial
25H0714
Circular Conn, Plug, R/a, 14S-5, Cable; Product Range Amphenol Industrial 25H0714
CIRCULAR CONN, PLUG, R/A, 14S-5, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONN, PLUG, R/A, 14S-5, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3108A-14S-5S 339-97-3108A-14S-5S-ND 70109383 25H0714
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies connector,metal circ,rt angle plug,size14s,5#16 solder socket cont,olive drab Circular Conn, Plug, R/a, 14S-5, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Chassis
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details