Amphenol Industrial Circular Connector Assemblies 97-3107A-18-1S

Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3107A-18-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3107A-18-1S-ND
Circular Connector Assemblies 97-3107A-18-1S-ND
10 Position Circular Connector Plug, Female Sockets Solder Cup

10 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,str plug,QD,size 18,10 #16 solder socket cont,olive drab - 70108781 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,QD,size 18,10 #16 solder socket cont,olive drab
70108781
connector,metal circ,str plug,QD,size 18,10 #16 solder socket cont,olive drab 70108781
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Fort Worth, TX, USA
For make up item see stock#: 605-4642
70107600
For make up item see stock#: 605-4642 70107600
For make up item see stock#: 605-4642

For make up item see stock#: 605-4642

Supplier's Site
CONN PLUG FMALE 10POS SOLDER CUP - 52-97-3107A-18-1S - Utmel Electronic Limited
Hong Kong, China
CONN PLUG FMALE 10POS SOLDER CUP
52-97-3107A-18-1S
CONN PLUG FMALE 10POS SOLDER CUP 52-97-3107A-18-1S
CONN PLUG FMALE 10POS SOLDER CUP

CONN PLUG FMALE 10POS SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3107A-18-1S-ND 70108781 70107600 52-97-3107A-18-1S
Product Name Circular Connector Assemblies connector,metal circ,str plug,QD,size 18,10 #16 solder socket cont,olive drab For make up item see stock#: 605-4642 CONN PLUG FMALE 10POS SOLDER CUP
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging Cable, Free Hanging
Geometry Straight N (Normal)
Termination Solder Solder Cup
Coupling Quick Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers