Amphenol Industrial Circular Connector Assemblies 97-3108A-20-29S

Description
17 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
17 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3108A-20-29S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3108A-20-29S-ND
Circular Connector Assemblies 97-3108A-20-29S-ND
17 Position Circular Connector Plug, Female Sockets Solder Cup

17 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
97-3108A-20-29S
Unspecified Connectors 97-3108A-20-29S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-3108A-20-29S
Unspecified Connectors 97-3108A-20-29S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 92F5630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
92F5630
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 92F5630
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,rt angle plug,size20,17 #16 solder socket cont,olive drab - 70109439 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size20,17 #16 solder socket cont,olive drab
70109439
connector,metal circ,rt angle plug,size20,17 #16 solder socket cont,olive drab 70109439
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3108A-20-29S-ND 97-3108A-20-29S 92F5630 70109439
Product Name Circular Connector Assemblies Unspecified Connectors Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial connector,metal circ,rt angle plug,size20,17 #16 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1948-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details