Amphenol Industrial Circular Connector Assemblies 97-3108B-18-4S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3108B-18-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3108B-18-4S-ND
Circular Connector Assemblies 339-97-3108B-18-4S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 18, 4Pos, Cable; Connector Type Amphenol Industrial - 85C3032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4Pos, Cable; Connector Type Amphenol Industrial
85C3032
Circular Connector Plug, Size 18, 4Pos, Cable; Connector Type Amphenol Industrial 85C3032
CIRCULAR CONNECTOR PLUG, SIZE 18, 4POS, CABLE; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4POS, CABLE; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 27W9133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
27W9133
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 27W9133
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3108B-18-4S-ND 85C3032 27W9133
Product Name Circular Connector Assemblies Circular Connector Plug, Size 18, 4Pos, Cable; Connector Type Amphenol Industrial Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable
Unlock Full Specs
to access all available technical data

Similar Products

250V Electronic Connector - 329-1-207825-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
3 suppliers
Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details