Amphenol Industrial Unspecified Connectors 97-3106A-28-9P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-28-9P
Unspecified Connectors 97-3106A-28-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-28-9P
Unspecified Connectors 97-3106A-28-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-97-3106A-28-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-28-9P-ND
Circular Connector Assemblies 339-97-3106A-28-9P-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 12, Pin Rohs Compliant Amphenol Industrial - 24H4832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 12, Pin Rohs Compliant Amphenol Industrial
24H4832
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 12, Pin Rohs Compliant Amphenol Industrial 24H4832
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 12, Pin RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 12, Pin RoHS Compliant: No

Supplier's Site
connector,metal circ,str plug,size 28,6#12 & 6#16 solder pin contact,olive drab - 70108565 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 28,6#12 & 6#16 solder pin contact,olive drab
70108565
connector,metal circ,str plug,size 28,6#12 & 6#16 solder pin contact,olive drab 70108565
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-28-9P 339-97-3106A-28-9P-ND 24H4832 70108565
Product Name Unspecified Connectors Circular Connector Assemblies Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 12, Pin Rohs Compliant Amphenol Industrial connector,metal circ,str plug,size 28,6#12 & 6#16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details