Amphenol Corporation Circular Connector Inserts 97-3106A-22(0850)

Description
97 series straight plug shell, size 22
Request a Quote Datasheet
Description
97 series straight plug shell, size 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Inserts - 8723824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Inserts
8723824
Circular Connector Inserts 8723824
97 series straight plug shell, size 22

97 series straight plug shell, size 22

Supplier's Site
Circular Connector Housings - 339-97-3106A-22(0850)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-3106A-22(0850)-ND
Circular Connector Housings 339-97-3106A-22(0850)-ND
MIL-5015 97 THREADED SHELL

MIL-5015 97 THREADED SHELL

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3106A-22(0850)
MIL Spec Connector - MIL-DTL 5015, I 97-3106A-22(0850)
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
connector comp,shell only,metal circular,str plug,solid bkshl,size 22,olive drab - 70141307 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,str plug,solid bkshl,size 22,olive drab
70141307
connector comp,shell only,metal circular,str plug,solid bkshl,size 22,olive drab 70141307
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8723824 339-97-3106A-22(0850)-ND 97-3106A-22(0850) 70141307
Product Name Circular Connector Inserts Circular Connector Housings MIL Spec Connector - MIL-DTL 5015, I connector comp,shell only,metal circular,str plug,solid bkshl,size 22,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details