Amphenol Industrial Circular Connector Assemblies 97-3108B-16S-8P

Description
MIL-5015 97 THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 97 THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3108B-16S-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3108B-16S-8P-ND
Circular Connector Assemblies 339-97-3108B-16S-8P-ND
MIL-5015 97 THREADED PLUG

MIL-5015 97 THREADED PLUG

Buy Now Datasheet
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5, Pin Rohs Compliant Amphenol Industrial - 07J7046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5, Pin Rohs Compliant Amphenol Industrial
07J7046
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5, Pin Rohs Compliant Amphenol Industrial 07J7046
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5, Pin RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5, Pin RoHS Compliant: No

Supplier's Site
connector,metal circ,rt angle plug,size16s,5 #16 solder pin contact,olive drab - 70109755 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size16s,5 #16 solder pin contact,olive drab
70109755
connector,metal circ,rt angle plug,size16s,5 #16 solder pin contact,olive drab 70109755
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3108B-16S-8P-ND 07J7046 70109755
Product Name Circular Connector Assemblies Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5, Pin Rohs Compliant Amphenol Industrial connector,metal circ,rt angle plug,size16s,5 #16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging
Voltage Rating 500 to 700 volts 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details