Amphenol Industrial Circular Connector Assemblies 97-3106A-12S-3S(946)

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-12S-3S(946)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-12S-3S(946)-ND
Circular Connector Assemblies 97-3106A-12S-3S(946)-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connectors - 97-3106A-12S-3S(946) - 766542-97-3106A-12S-3S(946) - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 97-3106A-12S-3S(946)
766542-97-3106A-12S-3S(946)
Circular Connectors - 97-3106A-12S-3S(946) 766542-97-3106A-12S-3S(946)
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 766542-97-3106A-12S- 3S(946) Series: 97 Packaging: Bulk Number of Positions: 2 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 13A Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 12S-3 Shell Material, Finish: Aluminum, Zinc Plated, Black Family Name: 97 Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Alternative Parts (Cross-Reference): 97-3106A-12S-3S(604) ; 97-3106A-12S-3S; 97-3106A-12S-3S(624) ; Introduction Date: February 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 766542-97-3106A-12S-3S(946)
Series: 97
Packaging: Bulk
Number of Positions: 2
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 13A
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 12S-3
Shell Material, Finish: Aluminum, Zinc Plated, Black
Family Name: 97
Categories: Connectors, Interconnects
Voltage Rating DC: 500VAC, 700VDC
Alternative Parts (Cross-Reference): 97-3106A-12S-3S(604); 97-3106A-12S-3S; 97-3106A-12S-3S(624);
Introduction Date: February 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-97-3106A-12S-3S(946)
Electronic Connector 436-97-3106A-12S-3S(946)
CONN PLUG FMALE 2P SOLDER CUP Product overview: 97-3106A-12S-3S(946) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3106A-12S-3S( 946) can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 2P SOLDER CUP Product overview: 97-3106A-12S-3S(946) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3106A-12S-3S(946) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Amphenol Industrial - 61M1511 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Industrial
61M1511
Plug Amphenol Industrial 61M1511
PLUG

PLUG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-12S-3S(946)-ND 766542-97-3106A-12S-3S(946) 436-97-3106A-12S-3S(946) 61M1511
Product Name Circular Connector Assemblies Circular Connectors - 97-3106A-12S-3S(946) Electronic Connector Plug Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details