Amphenol Industrial Circular Connector Assemblies 97-3102A-28-15P

Description
35 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
35 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-28-15P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-28-15P-ND
Circular Connector Assemblies 97-3102A-28-15P-ND
35 Position Circular Connector Receptacle, Male Pins Solder Cup

35 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial - 92F5607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
92F5607
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial 92F5607
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,box recept,size 28,35 #16 solder pin contact,olive drab - 70108286 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 28,35 #16 solder pin contact,olive drab
70108286
connector,metal circ,box recept,size 28,35 #16 solder pin contact,olive drab 70108286
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.

See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-28-15P-ND 92F5607 70108286
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 28,35 #16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details