Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-22-9S

Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-22-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-22-9S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-22-9S
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Circular Connector Assemblies - 339-97-3106A-22-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-22-9S-ND
Circular Connector Assemblies 339-97-3106A-22-9S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug, Size 22, 3Pos, Cable; Product Range Amphenol Industrial - 24H3858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 3Pos, Cable; Product Range Amphenol Industrial
24H3858
Circular Connector Plug, Size 22, 3Pos, Cable; Product Range Amphenol Industrial 24H3858
CIRCULAR CONNECTOR PLUG, SIZE 22, 3POS, CABLE; Product Range:MIL-C-5015 Commercial Equivalent; Gender:Plug; No. of Contacts:3; Contact Gender:Socket; Contact Termination Type:Solder; Connector Mounting:Cable Mount RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 3POS, CABLE; Product Range:MIL-C-5015 Commercial Equivalent; Gender:Plug; No. of Contacts:3; Contact Gender:Socket; Contact Termination Type:Solder; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site
connector,metal circ,straight plug,size22,3 #12 solder socket cont,olive drab - 70108638 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size22,3 #12 solder socket cont,olive drab
70108638
connector,metal circ,straight plug,size22,3 #12 solder socket cont,olive drab 70108638
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-22-9S 339-97-3106A-22-9S-ND 97-3106A-22-9S 24H3858 70108638
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector Plug, Size 22, 3Pos, Cable; Product Range Amphenol Industrial connector,metal circ,straight plug,size22,3 #12 solder socket cont,olive drab
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable Mount Free Hanging
Termination Solder Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details