Amphenol Industrial Circular Connector Assemblies 97-3106A-28-3S

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-28-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-28-3S-ND
Circular Connector Assemblies 97-3106A-28-3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Rohs Compliant Amphenol Industrial - 20C9103 - Newark, An Avnet Company
Chicago, IL, United States
Connectors Rohs Compliant Amphenol Industrial
20C9103
Connectors Rohs Compliant Amphenol Industrial 20C9103
CONNECTORS ROHS COMPLIANT: NO

CONNECTORS ROHS COMPLIANT: NO

Supplier's Site
Plug Amphenol Industrial - 24H4751 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Industrial
24H4751
Plug Amphenol Industrial 24H4751
PLUG

PLUG

Supplier's Site
connector,metal circ,straight plug,size28,3 #8 solder socket contact,olive drab - 70108668 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size28,3 #8 solder socket contact,olive drab
70108668
connector,metal circ,straight plug,size28,3 #8 solder socket contact,olive drab 70108668
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-28-3S-ND 20C9103 70108668
Product Name Circular Connector Assemblies Connectors Rohs Compliant Amphenol Industrial connector,metal circ,straight plug,size28,3 #8 solder socket contact,olive drab
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details