Amphenol Corporation Connectors Circular, Industrial - Metal, Shell Only 97-3106A-20(0850)

Description
Connectors Circular, Industrial - Metal, Shell Only
Request a Quote Datasheet
Description
Connectors Circular, Industrial - Metal, Shell Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Shell Only - 97-3106A-20(0850) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
97-3106A-20(0850)
Connectors Circular, Industrial - Metal, Shell Only 97-3106A-20(0850)
Connectors Circular, Industrial - Metal, Shell Only

Connectors Circular, Industrial - Metal, Shell Only

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3106A-20(0850)
MIL Spec Connector - MIL-DTL 5015, I 97-3106A-20(0850)
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Housings - 339-97-3106A-20(0850)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-3106A-20(0850)-ND
Circular Connector Housings 339-97-3106A-20(0850)-ND
MIL-5015 97 THREADED SHELL

MIL-5015 97 THREADED SHELL

Buy Now Datasheet
connector comp,shell only,metal circular,str plug,solid bkshl,size 20,olive drab - 70141306 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,str plug,solid bkshl,size 20,olive drab
70141306
connector comp,shell only,metal circular,str plug,solid bkshl,size 20,olive drab 70141306
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-20(0850) 97-3106A-20(0850) 339-97-3106A-20(0850)-ND 70141306
Product Name Connectors Circular, Industrial - Metal, Shell Only MIL Spec Connector - MIL-DTL 5015, I Circular Connector Housings connector comp,shell only,metal circular,str plug,solid bkshl,size 20,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-NB3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Specialized Connectors - 1268 - ODG (Origin Data Global)
Keystone Electronics Corp.
View Details
2 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details