Amphenol Industrial Circular Connector Assemblies 97-3106A-24-19S

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-24-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-24-19S-ND
Circular Connector Assemblies 339-97-3106A-24-19S-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-24-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-24-19S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-24-19S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial - 81C9068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial
81C9068
Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial 81C9068
CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,straight plug,size24,12 #16 solder socket cont,olive drab - 70108552 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size24,12 #16 solder socket cont,olive drab
70108552
connector,metal circ,straight plug,size24,12 #16 solder socket cont,olive drab 70108552
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-24-19S-ND 97-3106A-24-19S 81C9068 70108552
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial connector,metal circ,straight plug,size24,12 #16 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - 486-6554-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 12 volts
View Details