Amphenol Industrial Circular Connector Assemblies 97-3102A-36-10S

Description
48 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
48 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3102A-36-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-36-10S-ND
Circular Connector Assemblies 339-97-3102A-36-10S-ND
48 Position Circular Connector Receptacle, Female Sockets Solder Cup

48 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-36-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-36-10S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-36-10S
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Amphenol Industrial - 92F5526 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Amphenol Industrial
92F5526
Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Amphenol Industrial 92F5526
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 48 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 48 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3102A-36-10S-ND 97-3102A-36-10S 92F5526
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details