Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-28-20S

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-28-20S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-28-20S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-28-20S
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 339-97-3102A-28-20S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-28-20S-ND
Circular Connector Assemblies 339-97-3102A-28-20S-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,box recept,size 28,10#12 & 4#16 solder socket contact,olive - 70108297 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 28,10#12 & 4#16 solder socket contact,olive
70108297
connector,metal circ,box recept,size 28,10#12 & 4#16 solder socket contact,olive 70108297
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.

See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.

Supplier's Site
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial - 92F5544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial
92F5544
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial 92F5544
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 14 Contact(S), Aluminum Alloy, Female, Solder Terminal, Receptacle Amphenol Industrial - 96AJ1693 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 14 Contact(S), Aluminum Alloy, Female, Solder Terminal, Receptacle Amphenol Industrial
96AJ1693
Mil Series Connector, 14 Contact(S), Aluminum Alloy, Female, Solder Terminal, Receptacle Amphenol Industrial 96AJ1693
MIL SERIES CONNECTOR, 14 CONTACT(S), ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, RECEPTACLE

MIL SERIES CONNECTOR, 14 CONTACT(S), ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, RECEPTACLE

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-28-20S 97-3102A-28-20S 339-97-3102A-28-20S-ND 70108297 92F5544 96AJ1693
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies connector,metal circ,box recept,size 28,10#12 & 4#16 solder socket contact,olive Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial Mil Series Connector, 14 Contact(S), Aluminum Alloy, Female, Solder Terminal, Receptacle Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details