DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1490 1500 1510 1520 1530 1540 1542 1543 1544 1545 1546 1547 1548 1549 1550 1551 1552 1553 1554 1560 1570 1580 1590 1600 1610 1650 1700 1750 1800 1850 1900 2000 2212
Product Name Notes
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"10 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"13 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"14 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"16 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"17 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"18 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"19 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
"6 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"7 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
"8 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
"80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
1 Position Terminal Block, Cross Connection Jumper Connection Sleeve
10 Position Terminal Block, Cross Connection Jumper Screw - Half Thread
2 Position Circular Connector Receptacle, Male Pins Crimp
2 Position Terminal Block, Cross Connection Jumper Screw - Half Thread
25 Position Two Piece Backshell Connector Gray 60° Unshielded
25 Position Two Piece Backshell Connector Silver 60° Shielded
26 Position Circular Connector Receptacle, Female Sockets Crimp
34 (32 + 2 Coax) Position Circular Connector Receptacle, Male Pins Crimp
37 Position Two Piece Backshell Connector Gray 60° Unshielded
37 Position Two Piece Backshell Connector Silver 60° Shielded
4 Position Terminal Block, Cross Connection Jumper Screw - Half Thread
61 Position Circular Connector Receptacle, Male Pins Crimp
9 Position Two Piece Backshell Connector Gray 60° Unshielded
9 Position Two Piece Backshell Connector Silver 60° Shielded
951-00 R 10-6 S 50
951-00 R 10-6 SW 50
951-00 R 12-10 P 50
951-00 R 12-10 S 50-090-1A
951-00 R 12-10 S 50
951-00 R 18-32 PX 50
951-00 R 18-32 S 50
951-00 R 18-800 S 50
951-00 R 18-800 SW 50
951-00 R 18-800 SX 50
951-00 R 18-800 SY 50
951-00 R 22-55 S 50
951-00-07 C 18
CONN TERM BLK DISCONN 12-22AWG
CONN TERM BLK DISCONNECT 8-26AWG
Connector Ferrule For
JUMPER TERM BLK 4POS SCREW
Position Circular Connector Screw
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket Panel Mount Compression
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TERM BLOCK HDR 16POS 5MM
Terminal Block Connector 2 Position Disconnect Beige 8-26 AWG
Terminal Block Connector 2 Position Feed Through White 10-22 AWG
Terminal Block Connector 4 Position Disconnect, Feed Through Beige 12-22 AWG
WSK-CLMP TERMINAL BLOCK RISING C
WSK-FEMA TERMINAL BLOCK FEMALE P
WSK-MALE TERMINAL BLOCK MALE PCB
WSK-SCRL TERMINAL BLOCK SCREWLES
WSK-WPRO TERMINAL BLOCK WIRE PRO

<< Prev Next >>