5 Position Circular Connector Plug, Male Pins Solder Cup
5 Pos Circular Connector, Male, Solder, Straight, 13A, 250V Product overview: 97-3106A-14S-5P(946)
Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 766543-97-3106A-14S-
Series: 97
Packaging: Bulk
Number of Positions: 5
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 13A
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14S-5
Shell Material, Finish: Aluminum, Zinc Plated, Black
Family Name: 97
Categories: Connectors, Interconnects
Voltage Rating DC: 200VAC, 250VDC
Alternative Parts (Cross-Reference): 97-3106A-14S-5P(417)
Introduction Date: November 10, 2003
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CIRCULAR CONNECTOR PLUG SIZE 14S, 5POS, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3106A-14S-5P(946)-ND | 436-97-3106A-14S-5P(946) | 766543-97-3106A-14S-5P(946) | 67K7571 | 70110393 |
| Product Name | Circular Connector Assemblies | 13A 250V Electronic Connector | Circular Connectors - 97-3106A-14S-5P(946) | Circular Connector Plug Size 14S, 5Pos, Cable; Product Range Amphenol Industrial | connector,metal circ,str plug,size 14s,5 #16 solder pin contact,black finish |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging | ||
| Gender | Male / Plug | ||||
| Termination | Solder | Solder Cup | Solder | ||
| Voltage Rating | 250 volts | 200 to 250 volts |