Connector
10 Position Circular Connector Plug, Female Sockets Solder Cup
PLUG
Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3108B-18-1S(946) | 97-3108B-18-1S(946)-ND | 97-3108B-18-1S(946) | 70110797 | 61M1669 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,rt angle plug,size18,10 #16 solder socket cont,black fin | Plug Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | ||||
| Geometry | Right Angle | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging | |||
| Gender | Male / Plug | ||||
| Termination | Solder |