Amphenol Corporation Circular Connector Housings 97-3106A-24(621)(0850)

Description
MIL-5015 97 THREADED SHELL
Request a Quote Datasheet
Description
MIL-5015 97 THREADED SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 339-97-3106A-24(621)(0850)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-3106A-24(621)(0850)-ND
Circular Connector Housings 339-97-3106A-24(621)(0850)-ND
MIL-5015 97 THREADED SHELL

MIL-5015 97 THREADED SHELL

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-24(621)(0850) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-24(621)(0850)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-24(621)(0850)
SHELL ASSY

SHELL ASSY

Buy Now
connector comp,shell only,metal circular,str plug,solid bkshl,size 24,black fin - 70141220 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,str plug,solid bkshl,size 24,black fin
70141220
connector comp,shell only,metal circular,str plug,solid bkshl,size 24,black fin 70141220
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-24(621)(0850)-ND 97-3106A-24(621)(0850) 70141220
Product Name Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted connector comp,shell only,metal circular,str plug,solid bkshl,size 24,black fin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details