Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-3106A-12SL-844S

Description
MIL-5015 97 THREADED
Request a Quote Datasheet
Description
MIL-5015 97 THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3106A-12SL-844S
MIL Spec Connector - MIL-DTL 5015, I 97-3106A-12SL-844S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Assemblies - 97-3106A-12SL-844S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-12SL-844S-ND
Circular Connector Assemblies 97-3106A-12SL-844S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,str plug,solid bkshl,size 12sl,4#16 solder socket,olive - 70143308 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,solid bkshl,size 12sl,4#16 solder socket,olive
70143308
connector,metal circ,str plug,solid bkshl,size 12sl,4#16 solder socket,olive 70143308
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Circular, Plug, 12Sl-844, Cable; Product Range Amphenol Industrial - 39F3107 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12Sl-844, Cable; Product Range Amphenol Industrial
39F3107
Circular, Plug, 12Sl-844, Cable; Product Range Amphenol Industrial 39F3107
CIRCULAR, PLUG, 12SL-844, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:12SL-844 RoHS Compliant: No

CIRCULAR, PLUG, 12SL-844, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:12SL-844 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-12SL-844S 97-3106A-12SL-844S-ND 70143308 39F3107
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies connector,metal circ,str plug,solid bkshl,size 12sl,4#16 solder socket,olive Circular, Plug, 12Sl-844, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Specs
Connector Type Military Connector
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details